C&K Components Microswitch, Snap Action, Spst, 25A, Qc; Microswitch Type C&k Components TF325CFP0040Y

Description
MICROSWITCH, SNAP ACTION, SPST, 25A, QC; Microswitch Type:Snap Action; Microswitch Actuator:Pin Plunger; Contact Configuration:SPST-N O; Switch Terminals:Quick Connect; Contact Current Max:25A; Contact Voltage DC Nom:- RoHS Compliant: Yes
Description
MICROSWITCH, SNAP ACTION, SPST, 25A, QC; Microswitch Type:Snap Action; Microswitch Actuator:Pin Plunger; Contact Configuration:SPST-N O; Switch Terminals:Quick Connect; Contact Current Max:25A; Contact Voltage DC Nom:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Snap Action, Spst, 25A, Qc; Microswitch Type C&k Components - 80AH5113 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Snap Action, Spst, 25A, Qc; Microswitch Type C&k Components
80AH5113
Microswitch, Snap Action, Spst, 25A, Qc; Microswitch Type C&k Components 80AH5113
MICROSWITCH, SNAP ACTION, SPST, 25A, QC; Microswitch Type:Snap Action; Microswitch Actuator:Pin Plunger; Contact Configuration:SPST-N O; Switch Terminals:Quick Connect; Contact Current Max:25A; Contact Voltage DC Nom:- RoHS Compliant: Yes

MICROSWITCH, SNAP ACTION, SPST, 25A, QC; Microswitch Type:Snap Action; Microswitch Actuator:Pin Plunger; Contact Configuration:SPST-NO; Switch Terminals:Quick Connect; Contact Current Max:25A; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 80AH5113
Product Name Microswitch, Snap Action, Spst, 25A, Qc; Microswitch Type C&k Components
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Single Break, Subminiature Basic Switches - B2 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Micro Switches - 7972520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Actuating Force 6.53 oz (1.81 N)
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
D2F Ultra Subminiature Basic Switch - D2F-5 - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Subminiature; Standard
Standards and Certifications IP40
View Details
5 suppliers