C&K Components Microswitch, Snap Action, Spst, 25A, Qc; Microswitch Type C&k Components TF325CFT1540Y

Description
MICROSWITCH, SNAP ACTION, SPST, 25A, QC; Microswitch Type:Snap Action; Microswitch Actuator:Lever; Contact Configuration:SPST-N O; Switch Terminals:Quick Connect; Contact Current Max:25A; Contact Voltage DC Nom:- RoHS Compliant: Yes
Description
MICROSWITCH, SNAP ACTION, SPST, 25A, QC; Microswitch Type:Snap Action; Microswitch Actuator:Lever; Contact Configuration:SPST-N O; Switch Terminals:Quick Connect; Contact Current Max:25A; Contact Voltage DC Nom:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Snap Action, Spst, 25A, Qc; Microswitch Type C&k Components - 80AH5117 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Snap Action, Spst, 25A, Qc; Microswitch Type C&k Components
80AH5117
Microswitch, Snap Action, Spst, 25A, Qc; Microswitch Type C&k Components 80AH5117
MICROSWITCH, SNAP ACTION, SPST, 25A, QC; Microswitch Type:Snap Action; Microswitch Actuator:Lever; Contact Configuration:SPST-N O; Switch Terminals:Quick Connect; Contact Current Max:25A; Contact Voltage DC Nom:- RoHS Compliant: Yes

MICROSWITCH, SNAP ACTION, SPST, 25A, QC; Microswitch Type:Snap Action; Microswitch Actuator:Lever; Contact Configuration:SPST-NO; Switch Terminals:Quick Connect; Contact Current Max:25A; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 80AH5117
Product Name Microswitch, Snap Action, Spst, 25A, Qc; Microswitch Type C&k Components
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-EL063D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 7.19 oz (2 N)
View Details
Snap Action Switches - K1153226 - TE Connectivity
Specs
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Single Break, Ultra Small Subminiature Basic Switches with Integral Levers - B1-5 - OTTO Controls
Specs
Actuator Style Lever Style
Common Size Subminiature
Operating Temp -67 to 257 F (-55 to 125 C)
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details