C&K Components Subminiature Precision Snap-Acting Switches LC Series

Description
Features/Benefits Compact design Long life and high electrical capacity Quick connect, wire lead or PC mounting Wide variety of actuator styles Typical Applications Motorized equipment Sump pump Thermostatic controls
Datasheet
Description
Features/Benefits Compact design Long life and high electrical capacity Quick connect, wire lead or PC mounting Wide variety of actuator styles Typical Applications Motorized equipment Sump pump Thermostatic controls
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Subminiature Precision Snap-Acting Switches - LC Series - C&K Components
Newton, MA, USA
Subminiature Precision Snap-Acting Switches
LC Series
Subminiature Precision Snap-Acting Switches LC Series
Features/Benefits Compact design Long life and high electrical capacity Quick connect, wire lead or PC mounting Wide variety of actuator styles Typical Applications Motorized equipment Sump pump Thermostatic controls

Features/Benefits

  • Compact design
  • Long life and high electrical capacity
  • Quick connect, wire lead or PC mounting
  • Wide variety of actuator styles

Typical Applications

  • Motorized equipment
  • Sump pump
  • Thermostatic controls
Supplier's Site Datasheet

Technical Specifications

  C&K Components
Product Category Snap Action Switches
Product Number LC Series
Product Name Subminiature Precision Snap-Acting Switches
Actuator Style Lever Style (optional feature); Pushbutton Style (optional feature); Roller Style (optional feature)
Common Size Subminiature
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
Standards and Certifications RoHS (optional feature); CSA Mark (optional feature); VDE
Unlock Full Specs
to access all available technical data

Similar Products

3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Micro Switches - 2496850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Short Roller Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Micro Switches - 2398373 - RS Components, Ltd.
Specs
Actuator Style Pin Plunger
Common Size Subminiature
Standards and Certifications RoHS
View Details
3 suppliers
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-A063D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 7.19 oz (2 N)
View Details