Dip Switch SPST 4 Position Through Hole Slide (Standard) Actuator 100mA 25VDC
DIP Switches / SIP Switches Low Profile DIP
SWITCH SLIDE DIP SPST 100MA 25V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | CKN10988-ND | SD04H1BD | 35AH6100 | SD04H1BD |
| Product Name | DIP Switches | DIP Switches / SIP Switches | Dip / Rotary Dip C&k Components | Switches - DIP Switches |
| Actuator Specifications | Slide Actuator(s) | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | ||
| Terminal Type | Other Terminal Type | |||
| Other Terminal Type | Through Hole | |||
| Max Current Rating | 0.1000 amps |