C&K Components Switches - DIP Switches RTE1601V44

Description
Win Source Part Number: 1314994-RTE1601V44 Category: Switches>DIP Switches Series: RTE Number of Positions: 16 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Bronze Voltage Rating: 30VDC Height Above Board: 0.335" (8.50mm) Length: 0.291" (7.40mm) Body Material: Polyphenylene Sulfide (PPS) Circuit: Hexadecimal Actuator Type: Rotary with Shaft Mechanical Life: 20,000 Steps Actuator Level: Raised Washable: No Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9020 Mfr: C&K Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1314994-RTE1601V44 Category: Switches>DIP Switches Series: RTE Number of Positions: 16 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Bronze Voltage Rating: 30VDC Height Above Board: 0.335" (8.50mm) Length: 0.291" (7.40mm) Body Material: Polyphenylene Sulfide (PPS) Circuit: Hexadecimal Actuator Type: Rotary with Shaft Mechanical Life: 20,000 Steps Actuator Level: Raised Washable: No Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9020 Mfr: C&K Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - DIP Switches - 1314994-RTE1601V44 - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1314994-RTE1601V44
Switches - DIP Switches 1314994-RTE1601V44
Win Source Part Number: 1314994-RTE1601V44 Category: Switches>DIP Switches Series: RTE Number of Positions: 16 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Bronze Voltage Rating: 30VDC Height Above Board: 0.335" (8.50mm) Length: 0.291" (7.40mm) Body Material: Polyphenylene Sulfide (PPS) Circuit: Hexadecimal Actuator Type: Rotary with Shaft Mechanical Life: 20,000 Steps Actuator Level: Raised Washable: No Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9020 Mfr: C&K Product Status: Obsolete

Win Source Part Number: 1314994-RTE1601V44
Category: Switches>DIP Switches
Series: RTE
Number of Positions: 16
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Contact Finish: Gold
Package: Tube
Contact Material: Bronze
Voltage Rating: 30VDC
Height Above Board: 0.335" (8.50mm)
Length: 0.291" (7.40mm)
Body Material: Polyphenylene Sulfide (PPS)
Circuit: Hexadecimal
Actuator Type: Rotary with Shaft
Mechanical Life: 20,000 Steps
Actuator Level: Raised
Washable: No
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9020
Mfr: C&K
Product Status: Obsolete

Buy Now Datasheet
DIP Switches - 401-1882-5-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
401-1882-5-ND
DIP Switches 401-1882-5-ND
Dip Switch Hexadecimal 16 Position Through Hole, Right Angle Rotary with Shaft Actuator 100mA 30VDC

Dip Switch Hexadecimal 16 Position Through Hole, Right Angle Rotary with Shaft Actuator 100mA 30VDC

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
RTE1601V44
Switches - DIP Switches RTE1601V44
SWITCH ROTARY DIP HEX 100MA 30V

SWITCH ROTARY DIP HEX 100MA 30V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number 1314994-RTE1601V44 401-1882-5-ND RTE1601V44
Product Name Switches - DIP Switches DIP Switches Switches - DIP Switches
Number of Positions Available 16
Max Current Rating 0.1000 amps 0.1000 amps
Max DC Voltage Rating 30 volts 30 volts
Operating Temp -13 to 185 F (-25 to 85 C) -13 to 185 F (-25 to 85 C) -13 to 185 F (-25 to 85 C)
Actuator Specifications Slide Actuator(s)
Unlock Full Specs
to access all available technical data

Similar Products

A6SN Slide DIP Switch - A6SN-8102-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 22.3 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
Rotary Encoded DIP Switches - 1759652 - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details
DIP Switch - 1-2396234-2 - TE Connectivity
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details