APEM Components, Inc. Switches - DIP Switches P60AS701TR

Description
Win Source Part Number: 1090297-P60AS701TR Category: Switches>DIP Switches Series: P60AS Number of Positions: 10 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Package: Tape & Reel (TR) Contact Material: Stainless Steel Voltage Rating: 24VDC Height Above Board: 0.244" (6.20mm) Length: 0.394" (10.00mm) Standard Package: 600 Mounting: SMD (SMT) Body Material: Thermoplastic Circuit: BCD Actuator Type: Rotary for Tool Mechanical Life: 10,000 Steps Actuator Level: Flush, Recessed Washable: No Temperature Range - Operating: -20°C ~ 85°C Alternative Parts (Cross-Reference): A6H-0101; A6S-0104-H; A6H-0102; RTE1002G14; TDA10H0SB1; 1-1571983-3; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 150mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Base Product Number: P60AS701
Request a Quote
Description
Win Source Part Number: 1090297-P60AS701TR Category: Switches>DIP Switches Series: P60AS Number of Positions: 10 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Package: Tape & Reel (TR) Contact Material: Stainless Steel Voltage Rating: 24VDC Height Above Board: 0.244" (6.20mm) Length: 0.394" (10.00mm) Standard Package: 600 Mounting: SMD (SMT) Body Material: Thermoplastic Circuit: BCD Actuator Type: Rotary for Tool Mechanical Life: 10,000 Steps Actuator Level: Flush, Recessed Washable: No Temperature Range - Operating: -20°C ~ 85°C Alternative Parts (Cross-Reference): A6H-0101; A6S-0104-H; A6H-0102; RTE1002G14; TDA10H0SB1; 1-1571983-3; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 150mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Base Product Number: P60AS701
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switches - DIP Switches - 1090297-P60AS701TR - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1090297-P60AS701TR
Switches - DIP Switches 1090297-P60AS701TR
Win Source Part Number: 1090297-P60AS701TR Category: Switches>DIP Switches Series: P60AS Number of Positions: 10 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Package: Tape & Reel (TR) Contact Material: Stainless Steel Voltage Rating: 24VDC Height Above Board: 0.244" (6.20mm) Length: 0.394" (10.00mm) Standard Package: 600 Mounting: SMD (SMT) Body Material: Thermoplastic Circuit: BCD Actuator Type: Rotary for Tool Mechanical Life: 10,000 Steps Actuator Level: Flush, Recessed Washable: No Temperature Range - Operating: -20°C ~ 85°C Alternative Parts (Cross-Reference): A6H-0101; A6S-0104-H; A6H-0102; RTE1002G14; TDA10H0SB1; 1-1571983-3; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 150mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Base Product Number: P60AS701

Win Source Part Number: 1090297-P60AS701TR
Category: Switches>DIP Switches
Series: P60AS
Number of Positions: 10
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Contact Finish: Gold
Package: Tape & Reel (TR)
Contact Material: Stainless Steel
Voltage Rating: 24VDC
Height Above Board: 0.244" (6.20mm)
Length: 0.394" (10.00mm)
Standard Package: 600
Mounting: SMD (SMT)
Body Material: Thermoplastic
Circuit: BCD
Actuator Type: Rotary for Tool
Mechanical Life: 10,000 Steps
Actuator Level: Flush, Recessed
Washable: No
Temperature Range - Operating: -20°C ~ 85°C
Alternative Parts (Cross-Reference): A6H-0101; A6S-0104-H; A6H-0102; RTE1002G14; TDA10H0SB1; 1-1571983-3;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 150mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: APEM Inc.
Base Product Number: P60AS701

Buy Now
Shenzhen, China
Switches - DIP Switches
P60AS701TR
Switches - DIP Switches P60AS701TR
SWITCH ROTARY DIP BCD 150MA 24V

SWITCH ROTARY DIP BCD 150MA 24V

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches
Product Number 1090297-P60AS701TR P60AS701TR
Product Name Switches - DIP Switches Switches - DIP Switches
Number of Positions Available 10
Max Current Rating 0.1500 amps
Max DC Voltage Rating 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

A6K/A6KS Rotay DIP Switch - A6KS-162RF - Aratas America LLC
Specs
Number of Positions Available 16
Switch Dimensions 3 x 7.2 x 7.2 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
Rotary Encoded DIP Switches - 337554 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details