C&K Components DIP Switches RTE1600R43

Description
Dip Switch Hexadecimal 16 Position Through Hole, Reverse Rotary for Tool Actuator 100mA 30VDC
Request a Quote Datasheet
Description
Dip Switch Hexadecimal 16 Position Through Hole, Reverse Rotary for Tool Actuator 100mA 30VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 401-1422-5-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
401-1422-5-ND
DIP Switches 401-1422-5-ND
Dip Switch Hexadecimal 16 Position Through Hole, Reverse Rotary for Tool Actuator 100mA 30VDC

Dip Switch Hexadecimal 16 Position Through Hole, Reverse Rotary for Tool Actuator 100mA 30VDC

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
RTE1600R43
Switches - DIP Switches RTE1600R43
SWITCH ROTARY DIP HEX 100MA 30V

SWITCH ROTARY DIP HEX 100MA 30V

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches
Product Number 401-1422-5-ND RTE1600R43
Product Name DIP Switches Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Other Type (Special Application) Other Type (Special Application)
Other Pole and Throw Hexadecimal Hexadecimal
Terminal Type Other Terminal Type
Other Terminal Type Through Hole, Reverse
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - 486-3-162-112-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
DIP & SIP Switches - 334965A - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details
A6SN Slide DIP Switch - A6SN-7104-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 19.7 x 7.5 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switch - 2396236-4 - TE Connectivity
Specs
Number of Positions Available 16
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
2 suppliers