APEM Components, Inc. DIP Switches PT65321

Description
Dip Switch SP4T 4 Position Through Hole Rotary with Shaft Actuator 150mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SP4T 4 Position Through Hole Rotary with Shaft Actuator 150mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 679-1932-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
679-1932-ND
DIP Switches 679-1932-ND
Dip Switch SP4T 4 Position Through Hole Rotary with Shaft Actuator 150mA 24VDC

Dip Switch SP4T 4 Position Through Hole Rotary with Shaft Actuator 150mA 24VDC

Buy Now Datasheet
DIP Switches - PT65321 - 792667-PT65321 - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - PT65321
792667-PT65321
DIP Switches - PT65321 792667-PT65321
Manufacturer: Apem Inc. Win Source Part Number: 792667-PT65321 Series: PT65 Packaging: Tray Number of Positions: 4 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 70°C Features: Sealed - Flux Protection Contact Finish: Gold Contact Material: Phosphor Bronze Voltage Rating: 24VDC Current Rating: 150mA Height Above Board: 0.543" (13.80mm) Length: 0.393" (10.00mm) Body Material: Thermoplastic Circuit: SP4T Actuator Type: Rotary with Shaft Mechanical Life: 10,000 Cycles Actuator Level: Raised Washable: Yes Family Name: PT65 Categories: Switches Introduction Date: December 31, 1999 ECCN: EAR99 Country of Origin: Denmark Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Apem Inc.
Win Source Part Number: 792667-PT65321
Series: PT65
Packaging: Tray
Number of Positions: 4
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 70°C
Features: Sealed - Flux Protection
Contact Finish: Gold
Contact Material: Phosphor Bronze
Voltage Rating: 24VDC
Current Rating: 150mA
Height Above Board: 0.543" (13.80mm)
Length: 0.393" (10.00mm)
Body Material: Thermoplastic
Circuit: SP4T
Actuator Type: Rotary with Shaft
Mechanical Life: 10,000 Cycles
Actuator Level: Raised
Washable: Yes
Family Name: PT65
Categories: Switches
Introduction Date: December 31, 1999
ECCN: EAR99
Country of Origin: Denmark
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
PT65321
Switches - DIP Switches PT65321
SWITCH ROTARY DIP SP4T 150MA 24V

SWITCH ROTARY DIP SP4T 150MA 24V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number 679-1932-ND 792667-PT65321 PT65321
Product Name DIP Switches DIP Switches - PT65321 Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Other Type (Special Application) Other Type (Special Application)
Other Pole and Throw SP4T SP4T
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - 450-1461-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
A6RS Rotay DIP Switch - A6RS-102RF-P - Aratas America LLC
Specs
Number of Positions Available 10
Switch Dimensions 4.7 x 9.8 x 9.9 mm
Terminal Type Other Terminal Type
View Details
4 suppliers