C&K Components Switches - DIP Switches RTE10F0G14

Description
Win Source Part Number: 1316204-RTE10F0G14 Category: Switches>DIP Switches Series: RTE Number of Positions: 10 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Package: Bulk Contact Material: Bronze Voltage Rating: 30VDC Height Above Board: 0.168" (4.27mm) Length: 0.291" (7.40mm) Mounting: SMD (SMT) Body Material: Polyphenylene Sulfide (PPS) Circuit: BCD Actuator Type: Rotary for Tool Mechanical Life: 20,000 Steps Actuator Level: Flush, Recessed Washable: No Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Base Product Number: RTE10F0G
Request a Quote Datasheet
Description
Win Source Part Number: 1316204-RTE10F0G14 Category: Switches>DIP Switches Series: RTE Number of Positions: 10 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Package: Bulk Contact Material: Bronze Voltage Rating: 30VDC Height Above Board: 0.168" (4.27mm) Length: 0.291" (7.40mm) Mounting: SMD (SMT) Body Material: Polyphenylene Sulfide (PPS) Circuit: BCD Actuator Type: Rotary for Tool Mechanical Life: 20,000 Steps Actuator Level: Flush, Recessed Washable: No Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Base Product Number: RTE10F0G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - DIP Switches - 1316204-RTE10F0G14 - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1316204-RTE10F0G14
Switches - DIP Switches 1316204-RTE10F0G14
Win Source Part Number: 1316204-RTE10F0G14 Category: Switches>DIP Switches Series: RTE Number of Positions: 10 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Package: Bulk Contact Material: Bronze Voltage Rating: 30VDC Height Above Board: 0.168" (4.27mm) Length: 0.291" (7.40mm) Mounting: SMD (SMT) Body Material: Polyphenylene Sulfide (PPS) Circuit: BCD Actuator Type: Rotary for Tool Mechanical Life: 20,000 Steps Actuator Level: Flush, Recessed Washable: No Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: C&K Base Product Number: RTE10F0G

Win Source Part Number: 1316204-RTE10F0G14
Category: Switches>DIP Switches
Series: RTE
Number of Positions: 10
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Contact Finish: Gold
Package: Bulk
Contact Material: Bronze
Voltage Rating: 30VDC
Height Above Board: 0.168" (4.27mm)
Length: 0.291" (7.40mm)
Mounting: SMD (SMT)
Body Material: Polyphenylene Sulfide (PPS)
Circuit: BCD
Actuator Type: Rotary for Tool
Mechanical Life: 20,000 Steps
Actuator Level: Flush, Recessed
Washable: No
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: C&K
Base Product Number: RTE10F0G

Buy Now Datasheet
DIP Switches - 108-RTE10F0G14-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
108-RTE10F0G14-ND
DIP Switches 108-RTE10F0G14-ND
Dip Switch BCD 10 Position Surface Mount Rotary for Tool Actuator 100mA 30VDC

Dip Switch BCD 10 Position Surface Mount Rotary for Tool Actuator 100mA 30VDC

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
RTE10F0G14
Switches - DIP Switches RTE10F0G14
SWITCH ROTARY DIP BCD 100MA 30V

SWITCH ROTARY DIP BCD 100MA 30V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number 1316204-RTE10F0G14 108-RTE10F0G14-ND RTE10F0G14
Product Name Switches - DIP Switches DIP Switches Switches - DIP Switches
Number of Positions Available 10
Max Current Rating 0.1000 amps 0.1000 amps
Max DC Voltage Rating 30 volts 30 volts
Operating Temp -13 to 185 F (-25 to 85 C) -13 to 185 F (-25 to 85 C) -13 to 185 F (-25 to 85 C)
Actuator Specifications Slide Actuator(s)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - 486-3-160-942CT-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
DIP Switch - 2-2396234-6 - TE Connectivity
Specs
Number of Positions Available 16
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
2 suppliers
A6HF Slide DIP Switch - A6HF-8102-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 2.2 x 11.29 x 6.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP & SIP Switches - 1759602P - RS Components, Ltd.
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
View Details