The Win Source Electronics part number 1199765-RTE1010R14 is a low profile rotary DIP switch with 10 positions, designed for through-hole mounting. It features a robust polyphenylene sulfide (PPS) body and a gold-plated contact finish, ensuring reliable performance with a maximum contact rating of 100 mA and a voltage rating of 30 VDC. The switch has a mechanical life of 20,000 indexations and operates within a temperature range of -25°C to 85°C. It is suitable for applications in timers, automation components, and access controls. The actuator type is rotary, and the switch is compliant with RoHS standards. The product is packaged in tubes, with a standard package quantity of 1,950 units.
Win Source Part Number: 1199765-RTE1010R14
Category: Switches>DIP Switches
Series: RTE
Number of Positions: 10
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Contact Finish: Gold
Package: Tube
Contact Material: Bronze
Voltage Rating: 30VDC
Length: 0.291" (7.40mm)
Standard Package: 1,950
Body Material: Polyphenylene Sulfide (PPS)
Circuit: BCD
Actuator Type: Rotary for Tool
Mechanical Life: 20,000 Steps
Actuator Level: Flush, Recessed
Washable: No
Mounting Type: Through Hole, Reverse
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9020
Mfr: C&K
Other Names: -RTE1010R14,*RTE1010
Base Product Number: RTE1010R
SWITCH ROTARY DIP BCD 100MA 30V
| Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 1199765-RTE1010R14 | RTE1010R14 | 35AH5821 |
| Product Name | Switches - DIP Switches | Switches - DIP Switches | Dip / Rotary Dip C&k Components |
| Number of Positions Available | 10 | ||
| Max Current Rating | 0.1000 amps | ||
| Max DC Voltage Rating | 30 volts |