APEM Components, Inc. DIP Switches PT65321L254

Description
Dip Switch SP4T 4 Position Through Hole, Right Angle Rotary with Shaft Actuator 150mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SP4T 4 Position Through Hole, Right Angle Rotary with Shaft Actuator 150mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - PT65321L254-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
PT65321L254-ND
DIP Switches PT65321L254-ND
Dip Switch SP4T 4 Position Through Hole, Right Angle Rotary with Shaft Actuator 150mA 24VDC

Dip Switch SP4T 4 Position Through Hole, Right Angle Rotary with Shaft Actuator 150mA 24VDC

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
PT65321L254
Switches - DIP Switches PT65321L254
SWITCH ROTARY DIP SP4T 150MA 24V

SWITCH ROTARY DIP SP4T 150MA 24V

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches
Product Number PT65321L254-ND PT65321L254
Product Name DIP Switches Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Other Type (Special Application) Other Type (Special Application)
Other Pole and Throw SP4T SP4T
Terminal Type Other Terminal Type
Other Terminal Type Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

DIP & SIP Switches - 1759595P - RS Components, Ltd.
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
View Details
A6TN Slide DIP Switch - A6TN-5104 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 5.8 x 14.6 x 7.5 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switch - 1825013-6 - TE Connectivity
Specs
Features Available in Tape and Reel Packaging
Max AC Voltage Rating 20 volts
Max DC Voltage Rating 20 volts
View Details
2 suppliers
DIP Switches - 486-3-160-954TR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details