Dip Switch SP3T 3 Position Surface Mount Rotary for Tool Actuator 100mA 30VDC
SWITCH ROTARY DIP SP3T 100MA 30V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | DIP Switches | DIP Switches |
| Product Number | 401-1941-2-ND | RTE0300G04 |
| Product Name | DIP Switches | Switches - DIP Switches |
| Actuator Specifications | Slide Actuator(s) | |
| Pole and Throw Specifications | Other Type (Special Application) | Other Type (Special Application) |
| Other Pole and Throw | SP3T | SP3T |
| Terminal Type | Surface Mount Technology |