Dip Switch BCD Complement 10 Position Through Hole, Right Angle Rotary for Tool Actuator 100mA 30VDC
SW ROTARY DIP BCD COMP 100MA 30V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | DIP Switches | DIP Switches |
| Product Number | RTE1000V24-ND | RTE1000V24 |
| Product Name | DIP Switches | Switches - DIP Switches |
| Actuator Specifications | Slide Actuator(s) | |
| Pole and Throw Specifications | Other Type (Special Application) | Other Type (Special Application) |
| Other Pole and Throw | BCD Complement | BCD Complement |
| Terminal Type | Other Terminal Type | |
| Other Terminal Type | Through Hole, Right Angle |