APEM Components, Inc. Switches - DIP Switches RM3HA10RV

Description
Win Source Part Number: 1315570-RM3HA10RV Category: Switches>DIP Switches Series: RM Number of Positions: 10 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Package: Tube Contact Material: Copper Alloy Voltage Rating: 24VDC Height Above Board: 0.224" (5.70mm) Length: 0.386" (9.80mm) Mounting: SMD (SMT) Body Material: Thermoplastic Circuit: BCD Actuator Type: Rotary with Shaft Electrical Life: 20,000 Steps Mechanical Life: 20,000 Steps Actuator Level: Raised Washable: Yes Temperature Range - Operating: -25°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Base Product Number: RM3HA
Request a Quote
Description
Win Source Part Number: 1315570-RM3HA10RV Category: Switches>DIP Switches Series: RM Number of Positions: 10 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Package: Tube Contact Material: Copper Alloy Voltage Rating: 24VDC Height Above Board: 0.224" (5.70mm) Length: 0.386" (9.80mm) Mounting: SMD (SMT) Body Material: Thermoplastic Circuit: BCD Actuator Type: Rotary with Shaft Electrical Life: 20,000 Steps Mechanical Life: 20,000 Steps Actuator Level: Raised Washable: Yes Temperature Range - Operating: -25°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Base Product Number: RM3HA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switches - DIP Switches - 1315570-RM3HA10RV - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1315570-RM3HA10RV
Switches - DIP Switches 1315570-RM3HA10RV
Win Source Part Number: 1315570-RM3HA10RV Category: Switches>DIP Switches Series: RM Number of Positions: 10 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Contact Finish: Gold Package: Tube Contact Material: Copper Alloy Voltage Rating: 24VDC Height Above Board: 0.224" (5.70mm) Length: 0.386" (9.80mm) Mounting: SMD (SMT) Body Material: Thermoplastic Circuit: BCD Actuator Type: Rotary with Shaft Electrical Life: 20,000 Steps Mechanical Life: 20,000 Steps Actuator Level: Raised Washable: Yes Temperature Range - Operating: -25°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Base Product Number: RM3HA

Win Source Part Number: 1315570-RM3HA10RV
Category: Switches>DIP Switches
Series: RM
Number of Positions: 10
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Contact Finish: Gold
Package: Tube
Contact Material: Copper Alloy
Voltage Rating: 24VDC
Height Above Board: 0.224" (5.70mm)
Length: 0.386" (9.80mm)
Mounting: SMD (SMT)
Body Material: Thermoplastic
Circuit: BCD
Actuator Type: Rotary with Shaft
Electrical Life: 20,000 Steps
Mechanical Life: 20,000 Steps
Actuator Level: Raised
Washable: Yes
Temperature Range - Operating: -25°C ~ 80°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: APEM Inc.
Base Product Number: RM3HA

Buy Now
Shenzhen, China
Switches - DIP Switches
RM3HA10RV
Switches - DIP Switches RM3HA10RV
SWITCH ROTARY DIP BCD 25MA 24V

SWITCH ROTARY DIP BCD 25MA 24V

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches
Product Number 1315570-RM3HA10RV RM3HA10RV
Product Name Switches - DIP Switches Switches - DIP Switches
Number of Positions Available 10
Max Current Rating 0.0250 amps
Max DC Voltage Rating 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

A6H Slide DIP Switch - A6H-8102-PM - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 1.45 x 11.39 x 4.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
DIP Switch - 1-2396234-0 - TE Connectivity
Specs
Number of Positions Available 16
Max Current Rating 0.0200 amps
Max DC Voltage Rating 20 volts
View Details
DIP Switches - 486-3-160-944DKR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details