Dip Switch Octal 8 Position Through Hole, Right Angle Rotary for Tool Actuator 150mA 24VDC
SW ROTARY DIP OCTAL 150MA 24V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | DIP Switches | DIP Switches |
| Product Number | 679-1925-ND | PT65126L254 |
| Product Name | DIP Switches | Switches - DIP Switches |
| Actuator Specifications | Slide Actuator(s) | |
| Pole and Throw Specifications | Other Type (Special Application) | Other Type (Special Application) |
| Other Pole and Throw | Octal | Octal |
| Terminal Type | Other Terminal Type | |
| Other Terminal Type | Through Hole, Right Angle |