Heilind Electronics, Inc. Datasheets for Circular Connectors

Circular connectors are multi-pin connectors primarily used for external interfacing.
Circular Connectors: Learn more

Page: 1 30 40 50 60 70 80 84 85 86 87 88 89 90 91 92 93 94 95 96 100 110 120 130 140 150
Product Name Notes
38999 S2 BX MNT RCP 100#22M PIN CAD
38999 SI RECEPT D/C SZ 11 OD CAD CHAIN & RING
38999 SII REAR WALL MT RECPT 8-98PIN,3#20
MIL-DTL-38999 Series I connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 I...
MIL-DTL-38999 Series II connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 II...

<< Prev Next >>