Amphenol Industrial Connectors Mil-Qualified, Circular Body, All MS3106F22-15PW

Description
ER 6C 1#16 5#12 PIN PLUG
Request a Quote
Description
ER 6C 1#16 5#12 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3106F22-15PW - PEI-Genesis
Philadelphia, PA, United States
ER 6C 1#16 5#12 PIN PLUG

ER 6C 1#16 5#12 PIN PLUG

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3106F22-15PW - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3106F22-15PW
Connectors Mil-Qualified, Circular Body, All MS3106F22-15PW
5015 F SOLDER PLUG PIN CONTACT Contacts

5015 F SOLDER PLUG PIN CONTACT Contacts

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106F22-15PW
MIL Spec Connector - MIL-DTL 5015, I MS3106F22-15PW
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 22, 6 Position, Cable; Military Specification Amphenol Industrial - 48K2717 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 22, 6 Position, Cable; Military Specification Amphenol Industrial
48K2717
Circular Connector Plug, Size 22, 6 Position, Cable; Military Specification Amphenol Industrial 48K2717
CIRCULAR CONNECTOR PLUG, SIZE 22, 6 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 22, 6 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3106F22-15PW MS3106F22-15PW MS3106F22-15PW 48K2717
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 22, 6 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
50-Pin Hermetic D-sub Connector - 54669 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Circular Connector Contacts - 1734-1-2349180-3TR-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 10 to 12 AWG
View Details