Amphenol Industrial Connectors Mil-Qualified, Circular Body, All MS3106F14S-4P

Description
ER 1C 1#16S PIN PLUG
Request a Quote
Description
ER 1C 1#16S PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3106F14S-4P - PEI-Genesis
Philadelphia, PA, United States
ER 1C 1#16S PIN PLUG

ER 1C 1#16S PIN PLUG

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3106F14S-4P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3106F14S-4P
Connectors Mil-Qualified, Circular Body, All MS3106F14S-4P
5015 F SOLDER PLUG PIN CONTACT

5015 F SOLDER PLUG PIN CONTACT

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106F14S-4P
MIL Spec Connector - MIL-DTL 5015, I MS3106F14S-4P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 14S, 1 Position, Cable; Military Specification Amphenol Industrial - 22M1402 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14S, 1 Position, Cable; Military Specification Amphenol Industrial
22M1402
Circular Connector Plug Size 14S, 1 Position, Cable; Military Specification Amphenol Industrial 22M1402
CIRCULAR CONNECTOR PLUG SIZE 14S, 1 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14S, 1 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3106F14S-4P MS3106F14S-4P MS3106F14S-4P 22M1402
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 14S, 1 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details