Amphenol Industrial Connectors Mil-Qualified, Circular Body, All MS3106F20-14S

Description
ER 5C 3#12 2#8 SKT PLUG
Request a Quote
Description
ER 5C 3#12 2#8 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3106F20-14S - PEI-Genesis
Philadelphia, PA, United States
ER 5C 3#12 2#8 SKT PLUG

ER 5C 3#12 2#8 SKT PLUG

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3106F20-14S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3106F20-14S
Connectors Mil-Qualified, Circular Body, All MS3106F20-14S
5015 F SOLDER PLUG SKT CONTACT

5015 F SOLDER PLUG SKT CONTACT

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106F20-14S
MIL Spec Connector - MIL-DTL 5015, I MS3106F20-14S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 20, 5 Position, Cable; Military Specification Amphenol Industrial - 94H8190 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 20, 5 Position, Cable; Military Specification Amphenol Industrial
94H8190
Circular Connector Plug, Size 20, 5 Position, Cable; Military Specification Amphenol Industrial 94H8190
CIRCULAR CONNECTOR PLUG, SIZE 20, 5 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 20, 5 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3106F20-14S MS3106F20-14S MS3106F20-14S 94H8190
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 20, 5 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details