Amphenol Industrial Connectors Mil-Qualified, Circular Body, All MS3106F18-9S

Description
5015 F SOLDER PLUG SKT CONTACT Contacts
Request a Quote
Description
5015 F SOLDER PLUG SKT CONTACT Contacts
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3106F18-9S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3106F18-9S
Connectors Mil-Qualified, Circular Body, All MS3106F18-9S
5015 F SOLDER PLUG SKT CONTACT Contacts

5015 F SOLDER PLUG SKT CONTACT Contacts

Buy Now
MIL Spec Connector - MIL-DTL 5015, I - MS3106F18-9S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106F18-9S
MIL Spec Connector - MIL-DTL 5015, I MS3106F18-9S
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol MS3106F18-9S - PEI-Genesis
Philadelphia, PA, United States
ER 7C 5#16 2#12 SKT PLUG

ER 7C 5#16 2#12 SKT PLUG

Buy Now
Circular Connector Plug, Size 18, 7 Position, Cable; Military Specification Amphenol Industrial - 25K7673 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 18, 7 Position, Cable; Military Specification Amphenol Industrial
25K7673
Circular Connector Plug, Size 18, 7 Position, Cable; Military Specification Amphenol Industrial 25K7673
CIRCULAR CONNECTOR PLUG, SIZE 18, 7 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 18, 7 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Mil Spec Circular Conn, Plug, 7P, 18-9; Military Specification Amphenol Industrial - 76J3761 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Plug, 7P, 18-9; Military Specification Amphenol Industrial
76J3761
Mil Spec Circular Conn, Plug, 7P, 18-9; Military Specification Amphenol Industrial 76J3761
MIL SPEC CIRCULAR CONN, PLUG, 7P, 18-9; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

MIL SPEC CIRCULAR CONN, PLUG, 7P, 18-9; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3106F18-9S MS3106F18-9S Amphenol MS3106F18-9S 25K7673
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 18, 7 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details