Amphenol Industrial Connectors Mil-Qualified, Circular Body, All MS3106F20-27SW

Description
5015 F SOLDER PLUG SKT CONTACT Contacts
Request a Quote
Description
5015 F SOLDER PLUG SKT CONTACT Contacts
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3106F20-27SW - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3106F20-27SW
Connectors Mil-Qualified, Circular Body, All MS3106F20-27SW
5015 F SOLDER PLUG SKT CONTACT Contacts

5015 F SOLDER PLUG SKT CONTACT Contacts

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106F20-27SW
MIL Spec Connector - MIL-DTL 5015, I MS3106F20-27SW
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol MS3106F20-27SW - PEI-Genesis
Philadelphia, PA, United States
ER 14C 14#16 SKT PLUG

ER 14C 14#16 SKT PLUG

Buy Now
Circular Connector Plug Size 20, 14 Position, Cable; Military Specification Amphenol Industrial - 96J9366 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 14 Position, Cable; Military Specification Amphenol Industrial
96J9366
Circular Connector Plug Size 20, 14 Position, Cable; Military Specification Amphenol Industrial 96J9366
CIRCULAR CONNECTOR PLUG SIZE 20, 14 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 14 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3106F20-27SW MS3106F20-27SW Amphenol MS3106F20-27SW 96J9366
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 20, 14 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Video Display Connectors Series - Mini Display Port Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
OBDII White Female Connectors - QLC16112 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details