MIL-DTL 5015 SERIES I
5015 SI Plg 3#12 Pin 045275-0015
ER 3C 3#12 PIN PLUG
CIRCULAR CONNECTOR PLUG, SIZE 16, 3 POSITION, CABLE; Military Specification:MIL-DT
CIRCULAR CONN, PLUG, 16-10, CABLE; Military Specification:MIL-DT
CONN PLUG MALE 3P SILV SLDR CUP
| DigiKey | Heilind Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1003-MS3106F16-10P-ND | MS3106F16-10P | ITT Cannon MS3106F16-10P | 50B1384 | MS3106F16-10P |
| Product Name | Circular Connector Assemblies | Connectors Mil-Qualified, Circular Body, All | Circular Connector Plug, Size 16, 3 Position, Cable; Military Specification Itt Cannon | Circular Connector Assemblies | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors | |
| Mounting | Free Hanging (In-Line) | ||||
| Voltage Rating | 500 to 700 volts | ||||
| Current Rating | 41.0 amps |