ITT Cannon Circular Connectors - MS3106F20-29P MS3106F20-29P

Description
ER 17C 17#16 SKT PLUG
Request a Quote Datasheet
Description
ER 17C 17#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
ER 17C 17#16 SKT PLUG

ER 17C 17#16 SKT PLUG

Buy Now
Circular Connectors - MS3106F20-29P - 770975-MS3106F20-29P - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - MS3106F20-29P
770975-MS3106F20-29P
Circular Connectors - MS3106F20-29P 770975-MS3106F20-29P
Manufacturer: Amphenol Industrial Operations Win Source Part Number: 770975-MS3106F20-29P Series: Military, MIL-DTL-5015 Packaging: Bulk Number of Positions: 17 Operating Temperature Range: -55°C ~ 125°C Features: Strain Relief Connector Type: Plug, Male Pins Termination: Solder Cup Fastening Type: Threaded Contact Finish: Silver Ingress Protection: Environment Resistant Orientation: N (Normal) Mounting: Free Hanging (In-Line) Shell Size - Insert: 20-29 Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated Family Name: MS Categories: Connectors, Interconnects Voltage Rating DC: 500VAC, 700VDC Introduction Date: January 27, 2005 ECCN: EAR99 Country of Origin: China, Germany, Mexico, United States of America Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Amphenol Industrial Operations
Win Source Part Number: 770975-MS3106F20-29P
Series: Military, MIL-DTL-5015
Packaging: Bulk
Number of Positions: 17
Operating Temperature Range: -55°C ~ 125°C
Features: Strain Relief
Connector Type: Plug, Male Pins
Termination: Solder Cup
Fastening Type: Threaded
Contact Finish: Silver
Ingress Protection: Environment Resistant
Orientation: N (Normal)
Mounting: Free Hanging (In-Line)
Shell Size - Insert: 20-29
Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated
Family Name: MS
Categories: Connectors, Interconnects
Voltage Rating DC: 500VAC, 700VDC
Introduction Date: January 27, 2005
ECCN: EAR99
Country of Origin: China, Germany, Mexico, United States of America
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Circular Connector Assemblies - 1200-1120-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1200-1120-ND
Circular Connector Assemblies 1200-1120-ND
17 Position Circular Connector Plug, Male Pins Solder Cup

17 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Connectors Mil-Qualified, Circular Body, All - MS3106F20-29P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3106F20-29P
Connectors Mil-Qualified, Circular Body, All MS3106F20-29P
5015 SI STR PLUG 17#16 PIN

5015 SI STR PLUG 17#16 PIN

Buy Now
 - ITT Cannon MS3106F20-29P - PEI-Genesis
Philadelphia, PA, United States
ER 17C 17#16 PIN PLUG

ER 17C 17#16 PIN PLUG

Buy Now
Circular Connector Plug Size 20, 17 Position, Cable; Military Specification Itt Cannon - 50F2515 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 17 Position, Cable; Military Specification Itt Cannon
50F2515
Circular Connector Plug Size 20, 17 Position, Cable; Military Specification Itt Cannon 50F2515
CIRCULAR CONNECTOR PLUG SIZE 20, 17 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:17Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 17 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:17Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Circular Conn, Plug, 20-29, Cable; Military Specification Itt Cannon - 13AC0173 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 20-29, Cable; Military Specification Itt Cannon
13AC0173
Circular Conn, Plug, 20-29, Cable; Military Specification Itt Cannon 13AC0173
CIRCULAR CONN, PLUG, 20-29, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:17Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, PLUG, 20-29, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:17Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics DigiKey Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3106F20-29P 770975-MS3106F20-29P 1200-1120-ND MS3106F20-29P ITT Cannon MS3106F20-29P 50F2515
Product Name Circular Connectors - MS3106F20-29P Circular Connector Assemblies Connectors Mil-Qualified, Circular Body, All Circular Connector Plug Size 20, 17 Position, Cable; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Termination Solder Cup
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Voltage Rating 500 to 700 volts
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2823587-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers
Quick Connects, Quick Disconnect Connectors - 36-1271-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
Connector - Double Sided Spring Loaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details