ITT Cannon Connectors Mil-Qualified, Circular Body, All MS3106F16-11P

Description
5015 F SOLDER STRT. PLUG PIN CONTACTS
Request a Quote Datasheet
Description
5015 F SOLDER STRT. PLUG PIN CONTACTS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3106F16-11P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3106F16-11P
Connectors Mil-Qualified, Circular Body, All MS3106F16-11P
5015 F SOLDER STRT. PLUG PIN CONTACTS

5015 F SOLDER STRT. PLUG PIN CONTACTS

Buy Now
 - ITT Cannon MS3106F16-11P - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#12 PIN PLUG

ER 2C 2#12 PIN PLUG

Buy Now
Circular Connector Assemblies - 1003-MS3106F16-11P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1003-MS3106F16-11P-ND
Circular Connector Assemblies 1003-MS3106F16-11P-ND
MIL-DTL 5015 SERIES I

MIL-DTL 5015 SERIES I

Buy Now Datasheet
Circular Connector, Plug, 16-11, Cable; Military Specification Itt Cannon - 13AC0159 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 16-11, Cable; Military Specification Itt Cannon
13AC0159
Circular Connector, Plug, 16-11, Cable; Military Specification Itt Cannon 13AC0159
CIRCULAR CONNECTOR, PLUG, 16-11, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 16-11, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

Supplier's Site
Circular Connector, Plug, 16-11, Cable; Military Specification Itt Cannon - 16C1222 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 16-11, Cable; Military Specification Itt Cannon
16C1222
Circular Connector, Plug, 16-11, Cable; Military Specification Itt Cannon 16C1222
CIRCULAR CONNECTOR, PLUG, 16-11, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 16-11, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3106F16-11P ITT Cannon MS3106F16-11P 1003-MS3106F16-11P-ND 13AC0159
Product Name Connectors Mil-Qualified, Circular Body, All Circular Connector Assemblies Circular Connector, Plug, 16-11, Cable; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCI Express - 10018783-00111TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Specs
Connector Type Military Connector
View Details