Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3106E18-1PW

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106E18-1PW
MIL Spec Connector - MIL-DTL 5015, I MS3106E18-1PW
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
ER 10C 10#16 PIN PLUG

ER 10C 10#16 PIN PLUG

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3106E18-1PW - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3106E18-1PW
Connectors Mil-Qualified, Circular Body, All MS3106E18-1PW
5015 E Solder Plug Pin Contacts

5015 E Solder Plug Pin Contacts

Buy Now
 - Amphenol MS3106E18-1PW - PEI-Genesis
Philadelphia, PA, United States
ER 10C 10#16 PIN PLUG

ER 10C 10#16 PIN PLUG

Buy Now
Circular Connector Plug Size 18, 10 Position, Cable; Military Specification Amphenol Industrial - 40M1079 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 10 Position, Cable; Military Specification Amphenol Industrial
40M1079
Circular Connector Plug Size 18, 10 Position, Cable; Military Specification Amphenol Industrial 40M1079
CIRCULAR CONNECTOR PLUG SIZE 18, 10 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 18, 10 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3106E18-1PW MS3106E18-1PW MS3106E18-1PW Amphenol MS3106E18-1PW 40M1079
Product Name MIL Spec Connector - MIL-DTL 5015, I Connectors Mil-Qualified, Circular Body, All Circular Connector Plug Size 18, 10 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDBF05L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 250 volts
Current Rating 5.0 amps
View Details
4 suppliers
Terminal Blocks - 39.2112 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2002-1203-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details