ITT Cannon Connectors Mil-Qualified, Circular Body, All MS3106F14S-6S

Description
5015 PLUG 6#16S SKT 045272-0028
Request a Quote Datasheet
Description
5015 PLUG 6#16S SKT 045272-0028
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3106F14S-6S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3106F14S-6S
Connectors Mil-Qualified, Circular Body, All MS3106F14S-6S
5015 PLUG 6#16S SKT 045272-0028

5015 PLUG 6#16S SKT 045272-0028

Buy Now
 - ITT Cannon MS3106F14S-6S - PEI-Genesis
Philadelphia, PA, United States
ER 6C 6#16S SKT PLUG

ER 6C 6#16S SKT PLUG

Buy Now
Circular Connector Assemblies - 1200-1256-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1200-1256-ND
Circular Connector Assemblies 1200-1256-ND
6 Position Circular Connector Plug, Female Sockets Solder Cup

6 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector, Plug, 14S-6, Cable; Military Specification Itt Cannon - 38P5347 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14S-6, Cable; Military Specification Itt Cannon
38P5347
Circular Connector, Plug, 14S-6, Cable; Military Specification Itt Cannon 38P5347
CIRCULAR CONNECTOR, PLUG, 14S-6, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 14S-6, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet
Con Circ Strt Plug 06Ct Soc Itt Cannon - 13AC0155 - Newark, An Avnet Company
Chicago, IL, United States
Con Circ Strt Plug 06Ct Soc Itt Cannon
13AC0155
Con Circ Strt Plug 06Ct Soc Itt Cannon 13AC0155
CON CIRC STRT PLUG 06CT SOC

CON CIRC STRT PLUG 06CT SOC

Supplier's Site
Plug, Free, 6Way; Military Specification Itt Cannon - 14J4480 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Free, 6Way; Military Specification Itt Cannon
14J4480
Plug, Free, 6Way; Military Specification Itt Cannon 14J4480
PLUG, FREE, 6WAY; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:14S-6; Connector RoHS Compliant: No

PLUG, FREE, 6WAY; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:14S-6; Connector RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3106F14S-6S ITT Cannon MS3106F14S-6S 1200-1256-ND 38P5347 13AC0155
Product Name Connectors Mil-Qualified, Circular Body, All Circular Connector Assemblies Circular Connector, Plug, 14S-6, Cable; Military Specification Itt Cannon Con Circ Strt Plug 06Ct Soc Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug Male / Plug
Mounting Free Hanging (In-Line)
Voltage Rating 200 to 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female, RG59/U - SALE-8913 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
N Male To N Female Right Angled Adapter - ET-NMS-NFRA - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details