Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3106F18-1S

Description
ER 10C 10#16 SKT PLUG
Request a Quote
Description
ER 10C 10#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3106F18-1S - PEI-Genesis
Philadelphia, PA, United States
ER 10C 10#16 SKT PLUG

ER 10C 10#16 SKT PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106F18-1S
MIL Spec Connector - MIL-DTL 5015, I MS3106F18-1S
MIL-5015 MS/AC THREADED

MIL-5015 MS/AC THREADED

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106F18-1S
MIL Spec Connector - MIL-DTL 5015, I MS3106F18-1S
CONNECTOR

CONNECTOR

Buy Now
connector,metal circular,str plug w/cable clamp,size 18,10#16 solder socket cont - 70143531 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circular,str plug w/cable clamp,size 18,10#16 solder socket cont
70143531
connector,metal circular,str plug w/cable clamp,size 18,10#16 solder socket cont 70143531
Solder Pin⁄Socket Contact, High-Grade Aluminum Alloy Shell, MS106E⁄F Straight Plug Connectors Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order. Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts. MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature. Class E and F — Cable Clamp included. Applications include military ground support equipment, ordnance and shipboard installations.

Solder Pin⁄Socket Contact, High-Grade Aluminum Alloy Shell, MS106E⁄F Straight Plug Connectors
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order. Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature.
Class E and F — Cable Clamp included.
Applications include military ground support equipment, ordnance and shipboard installations.

Supplier's Site
Circular Connector, Plug, 18-1, Cable; Military Specification Amphenol Industrial - 85C4058 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 18-1, Cable; Military Specification Amphenol Industrial
85C4058
Circular Connector, Plug, 18-1, Cable; Military Specification Amphenol Industrial 85C4058
CIRCULAR CONNECTOR, PLUG, 18-1, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 18-1, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Conn Mil-Dtl-5015 Circ Skt 10 Pos Sldr St Cbl Mnt 10Term Rohs Compliant Amphenol Industrial - 84AC2195 - Newark, An Avnet Company
Chicago, IL, United States
Conn Mil-Dtl-5015 Circ Skt 10 Pos Sldr St Cbl Mnt 10Term Rohs Compliant Amphenol Industrial
84AC2195
Conn Mil-Dtl-5015 Circ Skt 10 Pos Sldr St Cbl Mnt 10Term Rohs Compliant Amphenol Industrial 84AC2195
CONN MIL-DTL-5015 CIRC SKT 10 POS SLDR ST CBL MNT 10TERM ROHS COMPLIANT: NO

CONN MIL-DTL-5015 CIRC SKT 10 POS SLDR ST CBL MNT 10TERM ROHS COMPLIANT: NO

Supplier's Site
Er 10C 10#16 Skt Plug Rohs Compliant Amphenol Industrial - 25K7655 - Newark, An Avnet Company
Chicago, IL, United States
Er 10C 10#16 Skt Plug Rohs Compliant Amphenol Industrial
25K7655
Er 10C 10#16 Skt Plug Rohs Compliant Amphenol Industrial 25K7655
ER 10C 10#16 SKT PLUG ROHS COMPLIANT: NO

ER 10C 10#16 SKT PLUG ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3106F18-1S MS3106F18-1S 70143531 85C4058 84AC2195
Product Name MIL Spec Connector - MIL-DTL 5015, I connector,metal circular,str plug w/cable clamp,size 18,10#16 solder socket cont Circular Connector, Plug, 18-1, Cable; Military Specification Amphenol Industrial Conn Mil-Dtl-5015 Circ Skt 10 Pos Sldr St Cbl Mnt 10Term Rohs Compliant Amphenol Industrial
Gender Male / Plug
Connector Type Military Connector Military Connector Circular / Cylindrical Connectors; Military Connector
Geometry Straight
Termination Solder
Mounting Free Hanging
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Mil Spec Circular Connectors - 1613504 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details