ITT Cannon Connectors Mil-Qualified, Circular Body, All MS3106F16S-1P

Description
5015 PLUG 7#16 PIN 045274-0001
Request a Quote Datasheet
Description
5015 PLUG 7#16 PIN 045274-0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3106F16S-1P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3106F16S-1P
Connectors Mil-Qualified, Circular Body, All MS3106F16S-1P
5015 PLUG 7#16 PIN 045274-0001

5015 PLUG 7#16 PIN 045274-0001

Buy Now
 - ITT Cannon MS3106F16S-1P - PEI-Genesis
Philadelphia, PA, United States
ER 7C 7#16S PIN PLUG

ER 7C 7#16S PIN PLUG

Buy Now
Circular Connector Assemblies - 1200-1164-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1200-1164-ND
Circular Connector Assemblies 1200-1164-ND
7 Position Circular Connector Plug, Male Pins Solder Cup

7 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector Plug Size 16S, 7 Position, Cable; Military Specification Itt Cannon - 50F2498 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16S, 7 Position, Cable; Military Specification Itt Cannon
50F2498
Circular Connector Plug Size 16S, 7 Position, Cable; Military Specification Itt Cannon 50F2498
CIRCULAR CONNECTOR PLUG SIZE 16S, 7 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 16S, 7 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Con Circ Strt Plug 07Ct Pin Itt Cannon - 13AC0161 - Newark, An Avnet Company
Chicago, IL, United States
Con Circ Strt Plug 07Ct Pin Itt Cannon
13AC0161
Con Circ Strt Plug 07Ct Pin Itt Cannon 13AC0161
CON CIRC STRT PLUG 07CT PIN

CON CIRC STRT PLUG 07CT PIN

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3106F16S-1P ITT Cannon MS3106F16S-1P 1200-1164-ND 50F2498 13AC0161
Product Name Connectors Mil-Qualified, Circular Body, All Circular Connector Assemblies Circular Connector Plug Size 16S, 7 Position, Cable; Military Specification Itt Cannon Con Circ Strt Plug 07Ct Pin Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug Male / Plug
Mounting Free Hanging (In-Line)
Voltage Rating 500 to 700 volts
Unlock Full Specs
to access all available technical data