The Circular Connector Plug, part number MS3106F14S-5S, is designed for military applications and adheres to the MIL-DTL 5015 Series specifications. It features a straight plug shell style with a threaded coupling mechanism and includes five solder cup contacts of size 16S. The connector is constructed from aluminum alloy with an olive drab chromate coating over cadmium plating, ensuring durability in harsh environments. This connector operates effectively within a temperature range of -55°C to +125°C and has a contact rating of 22 A at +20 °C. It offers a high insulator resistance exceeding 1000 MΩ and can withstand a test voltage of 1050 Vrms. The connector is rated IP65 for ingress protection, making it suitable for applications exposed to dust and water. With a minimum of 500 mating cycles and a salt spray resistance of 500 hours, it is built for reliability in demanding conditions. Engineers considering this connector should note its specifications for contact retention, coupling torque, and wire stripping requirements to ensure compatibility with their projects.
ER 5C 5#16S PIN PLUG
5015 SI Plg 5#16 Skt 045272-0008
5 Position Circular Connector Plug, Female Sockets Solder Cup
ER 5C 5#16S PIN PLUG
CIRCULAR CONN, PLUG, 14S-5, CABLE; Military Specification:MIL-DT
| PEI-Genesis | Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon MS3106F14S-5S | MS3106F14S-5S | 1200-1107-ND | MS3106F14S-5S | 13AC0154 |
| Product Name | Connectors Mil-Qualified, Circular Body, All | Circular Connector Assemblies | Circular Conn, Plug, 14S-5, Cable; Military Specification Itt Cannon | ||
| Gender | Male / Plug | ||||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | ||
| Mounting | Free Hanging (In-Line) | ||||
| Voltage Rating | 200 to 250 volts |