Amphenol Industrial Connectors Mil-Qualified, Circular Body, All MS3106F18-12P

Description
5015 F SOLDER PLUG PIN CONTACT Contacts
Request a Quote
Description
5015 F SOLDER PLUG PIN CONTACT Contacts
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3106F18-12P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3106F18-12P
Connectors Mil-Qualified, Circular Body, All MS3106F18-12P
5015 F SOLDER PLUG PIN CONTACT Contacts

5015 F SOLDER PLUG PIN CONTACT Contacts

Buy Now
 - Amphenol MS3106F18-12P - PEI-Genesis
Philadelphia, PA, United States
ER 6C 6#16 PIN PLUG

ER 6C 6#16 PIN PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106F18-12P
MIL Spec Connector - MIL-DTL 5015, I MS3106F18-12P
CONNECTOR

CONNECTOR

Buy Now
Mil Spec Circular Conn, Plug, 6P, 18-12; Military Specification Amphenol Industrial - 76J3730 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Plug, 6P, 18-12; Military Specification Amphenol Industrial
76J3730
Mil Spec Circular Conn, Plug, 6P, 18-12; Military Specification Amphenol Industrial 76J3730
MIL SPEC CIRCULAR CONN, PLUG, 6P, 18-12; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded

MIL SPEC CIRCULAR CONN, PLUG, 6P, 18-12; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded

Supplier's Site
Fort Worth, TX, USA
connector,str plug w/cable clamp,class f,size 18,6#16 solder pin cont,olive drab
70010105
connector,str plug w/cable clamp,class f,size 18,6#16 solder pin cont,olive drab 70010105
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order. Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts. MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature. Class E and F — Cable Clamp included.

Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order. Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature.
Class E and F — Cable Clamp included.

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3106F18-12P Amphenol MS3106F18-12P MS3106F18-12P 76J3730 70010105
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-DTL 5015, I Mil Spec Circular Conn, Plug, 6P, 18-12; Military Specification Amphenol Industrial connector,str plug w/cable clamp,class f,size 18,6#16 solder pin cont,olive drab
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector Military Connector
Gender Male / Plug Male / Plug
Coupling / Adapter Coupling / Adapter
Coupling Threaded Threaded
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9386RED-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
2 suppliers
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMB (F) St. PCB Mount Connector - ET-SBFS-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-103-841-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details