5015 E Solder Plug Pin Contacts
MIL-5015 MS/AC THREADED PLUG
ER 2C 2#16S PIN PLUG
CONNECTOR
CONNECTOR
CIRCULAR CONNECTOR PLUG SIZE 16S, 2 POSITION, CABLE; Military Specification:MIL-DT
| Heilind Electronics, Inc. | DigiKey | PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MS3106E16S-4P | 339-MS3106E16S-4P-ND | Amphenol MS3106E16S-4P | MS3106E16S-4P | 96J9221 |
| Product Name | Connectors Mil-Qualified, Circular Body, All | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL 5015, I | Circular Connector Plug Size 16S, 2 Position, Cable; Military Specification Amphenol Industrial | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors; Military Connector | |
| Gender | Male / Plug | Male / Plug | |||
| Mounting | Free Hanging (In-Line) | ||||
| Voltage Rating | 900 volts |