Amphenol Industrial Connectors Mil-Qualified, Circular Body, All MS3106F16S-5PY

Description
ER 3C 3#16S PIN PLUG
Request a Quote
Description
ER 3C 3#16S PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3106F16S-5PY - PEI-Genesis
Philadelphia, PA, United States
ER 3C 3#16S PIN PLUG

ER 3C 3#16S PIN PLUG

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3106F16S-5PY - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3106F16S-5PY
Connectors Mil-Qualified, Circular Body, All MS3106F16S-5PY
5015 F SOLDER PLUG PIN CONTACT Contacts

5015 F SOLDER PLUG PIN CONTACT Contacts

Buy Now
Circular Connector Plug Size 16S, 3 Position, Cable; Military Specification Amphenol Industrial - 96J9346 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16S, 3 Position, Cable; Military Specification Amphenol Industrial
96J9346
Circular Connector Plug Size 16S, 3 Position, Cable; Military Specification Amphenol Industrial 96J9346
CIRCULAR CONNECTOR PLUG SIZE 16S, 3 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 16S, 3 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3106F16S-5PY MS3106F16S-5PY 96J9346
Product Name Connectors Mil-Qualified, Circular Body, All Circular Connector Plug Size 16S, 3 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details