ITT Cannon Connectors Mil-Qualified, Circular Body, All MS3106F16-10S

Description
5015 F SOLDER STRT. PLUG SOCKET CONTACTS
Request a Quote Datasheet
Description
5015 F SOLDER STRT. PLUG SOCKET CONTACTS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3106F16-10S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3106F16-10S
Connectors Mil-Qualified, Circular Body, All MS3106F16-10S
5015 F SOLDER STRT. PLUG SOCKET CONTACTS

5015 F SOLDER STRT. PLUG SOCKET CONTACTS

Buy Now
Circular Connector Assemblies - 1200-1115-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1200-1115-ND
Circular Connector Assemblies 1200-1115-ND
3 Position Circular Connector Plug, Female Sockets Solder Cup

3 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
 - ITT Cannon MS3106F16-10S - PEI-Genesis
Philadelphia, PA, United States
ER 3C 3#12 SKT PLUG

ER 3C 3#12 SKT PLUG

Buy Now
Circular Connector Assemblies - MS3106F16-10S - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Assemblies
MS3106F16-10S
Circular Connector Assemblies MS3106F16-10S
CONN PLUG FMALE 3P SOLDER CUP

CONN PLUG FMALE 3P SOLDER CUP

Supplier's Site Datasheet
Circular Connector Plug, Size 16, 3 Position, Cable; Military Specification Itt Cannon - 99F5273 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 16, 3 Position, Cable; Military Specification Itt Cannon
99F5273
Circular Connector Plug, Size 16, 3 Position, Cable; Military Specification Itt Cannon 99F5273
CIRCULAR CONNECTOR PLUG, SIZE 16, 3 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 16, 3 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey PEI-Genesis ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3106F16-10S 1200-1115-ND ITT Cannon MS3106F16-10S MS3106F16-10S 99F5273
Product Name Connectors Mil-Qualified, Circular Body, All Circular Connector Assemblies Circular Connector Assemblies Circular Connector Plug, Size 16, 3 Position, Cable; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug Male / Plug Male / Plug
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Voltage Rating 500 to 700 volts 500 to 700 volts
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details