Heilind Electronics, Inc. Datasheets for Circular Connectors

Circular connectors are multi-pin connectors primarily used for external interfacing.
Circular Connectors: Learn more

Page: 1 30 40 50 60 70 80 81 82 83 84 85 86 87 88 89 90 91 92 93 100 110 120 130 140 150
Product Name Notes
Connectors Circular,Accssy-Boot s,Caps,Strn Relfs,Seal Plugs,etc.
MIL-DTL-38999 Series I connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 I...
MIL-DTL-38999 Series II connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 II...
REAR WALL MNT RECEPTACLE SII
REAR WALL MOUNT RECEPTACLE 38999 SII WITH E-NUT
SEALING PLUG, SIZE 20

<< Prev Next >>