ITT Cannon Connectors Mil-Qualified, Circular Body, All MS3106F16S-8S

Description
ER 5C 5#16S SKT PLUG
Request a Quote Datasheet
Description
ER 5C 5#16S SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3106F16S-8S - PEI-Genesis
Philadelphia, PA, United States
ER 5C 5#16S SKT PLUG

ER 5C 5#16S SKT PLUG

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3106F16S-8S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3106F16S-8S
Connectors Mil-Qualified, Circular Body, All MS3106F16S-8S
5015 SI STR PLUG 5#16 SKT

5015 SI STR PLUG 5#16 SKT

Buy Now
Swedesboro, NJ, United States
ER 5C 5#16S SKT PLUG

ER 5C 5#16S SKT PLUG

Buy Now
Circular Connector Plug Size 16S, 5 Position, Cable; Military Specification Itt Cannon - 02C6862 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16S, 5 Position, Cable; Military Specification Itt Cannon
02C6862
Circular Connector Plug Size 16S, 5 Position, Cable; Military Specification Itt Cannon 02C6862
CIRCULAR CONNECTOR PLUG SIZE 16S, 5 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 16S, 5 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3106F16S-8S MS3106F16S-8S MS3106F16S-8S 02C6862
Product Name Connectors Mil-Qualified, Circular Body, All Circular Connector Plug Size 16S, 5 Position, Cable; Military Specification Itt Cannon
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 3 Positions - 80203-508B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Quad Connector, BNC - 190056 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details