CONNECTOR
MIL-5015 MS/AC THREADED
ER 2C 2#16S SKT PLUG
5015 F SOLDER PLUG SKT CONTACT Contacts
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order.
Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature.
Class E and F — Cable Clamp included.
CIRCULAR CONNECTOR PLUG SIZE 12S, 2 POSITION, CABLE; Military Specification:MIL-DT
CIRCULAR CONN, PLUG, 12S-3, CABLE; Military Specification:MIL-DT
| Powell Electronics, Inc. | PEI-Genesis | Heilind Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MS3106F12S-3S | Amphenol MS3106F12S-3S | MS3106F12S-3S | 70010090 | 96J9314 |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | Connectors Mil-Qualified, Circular Body, All | connector,str plug w/cable clamp,class f,size 12s,2#16 solder socket,olive drab | Circular Connector Plug Size 12S, 2 Position, Cable; Military Specification Amphenol Industrial | |
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors; Military Connector | |
| Gender | Male / Plug | Male / Plug | |||
| Geometry | Straight | ||||
| Termination | Solder | ||||
| Coupling | Threaded | Threaded |