Amphenol Industrial Connectors Mil-Qualified, Circular Body, All MS3106F20-7P

Description
5015 F SOLDER PLUG PIN CONTACT Contacts
Request a Quote Datasheet
Description
5015 F SOLDER PLUG PIN CONTACT Contacts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3106F20-7P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3106F20-7P
Connectors Mil-Qualified, Circular Body, All MS3106F20-7P
5015 F SOLDER PLUG PIN CONTACT Contacts

5015 F SOLDER PLUG PIN CONTACT Contacts

Buy Now
 - Amphenol MS3106F20-7P - PEI-Genesis
Philadelphia, PA, United States
ER 8C 8#16 PIN PLUG

ER 8C 8#16 PIN PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106F20-7P
MIL Spec Connector - MIL-DTL 5015, I MS3106F20-7P
CONNECTOR

CONNECTOR

Buy Now
Fort Worth, TX, USA
CONNECTOR,MILSPEC STRAIGHT PLUG W/CABLECLAMP,CLASS F,8 #16 SOLDER PIN CONTACT
70009938
CONNECTOR,MILSPEC STRAIGHT PLUG W/CABLECLAMP,CLASS F,8 #16 SOLDER PIN CONTACT 70009938
Straight Plug, Amphenol® MIL-DTL-5015 and MIL-5015 Type Standard Cylindrical Connectors Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order. Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts. MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature. Class E and F — Cable Clamp included. MS Class F connectors satisfy all the performance requirements of MIL-DTL-5015. Class E, environmental is also produced, but is no longer listed on the qualified products listing (QPL). These connectors are recommended for conditions where vibration, mois

Straight Plug, Amphenol® MIL-DTL-5015 and MIL-5015 Type Standard Cylindrical Connectors
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order. Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature.
Class E and F — Cable Clamp included.
MS Class F connectors satisfy all the performance requirements of MIL-DTL-5015. Class E, environmental is also produced, but is no longer listed on the qualified products listing (QPL). These connectors are recommended for conditions where vibration, mois

Supplier's Site
Circular Connector Plug, Size 20, 8 Position, Cable; Military Specification Amphenol Industrial - 96J9378 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 20, 8 Position, Cable; Military Specification Amphenol Industrial
96J9378
Circular Connector Plug, Size 20, 8 Position, Cable; Military Specification Amphenol Industrial 96J9378
CIRCULAR CONNECTOR PLUG, SIZE 20, 8 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 20, 8 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet
Circular Connector, Plug, 20-7, Cable; Military Specification Amphenol Industrial - 34H5362 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-7, Cable; Military Specification Amphenol Industrial
34H5362
Circular Connector, Plug, 20-7, Cable; Military Specification Amphenol Industrial 34H5362
CIRCULAR CONNECTOR, PLUG, 20-7, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 20-7, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3106F20-7P Amphenol MS3106F20-7P MS3106F20-7P 70009938 96J9378
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-DTL 5015, I CONNECTOR,MILSPEC STRAIGHT PLUG W/CABLECLAMP,CLASS F,8 #16 SOLDER PIN CONTACT Circular Connector Plug, Size 20, 8 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Military Connector Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug Male / Plug
Geometry Straight
Termination Solder
Mounting Free Hanging
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C Straight Plug - 190506 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
BiLobe® Connectors - Standards -Type Single Row - A54000-051 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details