Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3106F18-4P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL 5015, I - MS3106F18-4P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106F18-4P
MIL Spec Connector - MIL-DTL 5015, I MS3106F18-4P
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol MS3106F18-4P - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#16 PIN PLUG

ER 4C 4#16 PIN PLUG

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3106F18-4P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3106F18-4P
Connectors Mil-Qualified, Circular Body, All MS3106F18-4P
5015 F SOLDER PLUG PIN CONTACT

5015 F SOLDER PLUG PIN CONTACT

Buy Now
CONNECTOR,MILSPEC STRAIGHT PLUG W/CABLECLAMP,CLASS F,4 #16 SOLDER PIN CONTACT - 70009936 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR,MILSPEC STRAIGHT PLUG W/CABLECLAMP,CLASS F,4 #16 SOLDER PIN CONTACT
70009936
CONNECTOR,MILSPEC STRAIGHT PLUG W/CABLECLAMP,CLASS F,4 #16 SOLDER PIN CONTACT 70009936
Straight Plug, Amphenol® MIL-DTL-5015 and MIL-5015 Type Standard Cylindrical Connectors Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order. Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts. MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature. Class E and F — Cable Clamp included. MS Class F connectors satisfy all the performance requirements of MIL-DTL-5015. Class E, environmental is also produced, but is no longer listed on the qualified products listing (QPL). These connectors are recommended for conditions where vibration, mois

Straight Plug, Amphenol® MIL-DTL-5015 and MIL-5015 Type Standard Cylindrical Connectors
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order. Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature.
Class E and F — Cable Clamp included.
MS Class F connectors satisfy all the performance requirements of MIL-DTL-5015. Class E, environmental is also produced, but is no longer listed on the qualified products listing (QPL). These connectors are recommended for conditions where vibration, mois

Supplier's Site
Circular Connector, Plug, 18-4, Cable; Military Specification Amphenol Industrial - 76J3753 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 18-4, Cable; Military Specification Amphenol Industrial
76J3753
Circular Connector, Plug, 18-4, Cable; Military Specification Amphenol Industrial 76J3753
CIRCULAR CONNECTOR, PLUG, 18-4, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 18-4, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3106F18-4P Amphenol MS3106F18-4P MS3106F18-4P 70009936 76J3753
Product Name MIL Spec Connector - MIL-DTL 5015, I Connectors Mil-Qualified, Circular Body, All CONNECTOR,MILSPEC STRAIGHT PLUG W/CABLECLAMP,CLASS F,4 #16 SOLDER PIN CONTACT Circular Connector, Plug, 18-4, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug Male / Plug
Geometry Straight
Termination Solder
Mounting Free Hanging
Unlock Full Specs
to access all available technical data

Similar Products