ITT Cannon Connectors Mil-Qualified, Circular Body, All MS3106F20-4S

Description
ER 4C 4#12 SKT PLUG
Request a Quote Datasheet
Description
ER 4C 4#12 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3106F20-4S - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#12 SKT PLUG

ER 4C 4#12 SKT PLUG

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3106F20-4S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3106F20-4S
Connectors Mil-Qualified, Circular Body, All MS3106F20-4S
MIL 5015 SI STRT PLG 4#12 SKT 045277-0008

MIL 5015 SI STRT PLG 4#12 SKT 045277-0008

Buy Now
Circular Connector Assemblies - 1003-MS3106F20-4S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1003-MS3106F20-4S-ND
Circular Connector Assemblies 1003-MS3106F20-4S-ND
MS3106F20-4S

MS3106F20-4S

Buy Now Datasheet
Circular Connector Plug, Size 20, 4 Position, Cable; Military Specification Itt Cannon - 94B5702 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 20, 4 Position, Cable; Military Specification Itt Cannon
94B5702
Circular Connector Plug, Size 20, 4 Position, Cable; Military Specification Itt Cannon 94B5702
CIRCULAR CONNECTOR PLUG, SIZE 20, 4 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 20, 4 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3106F20-4S MS3106F20-4S 1003-MS3106F20-4S-ND 94B5702
Product Name Connectors Mil-Qualified, Circular Body, All Circular Connector Assemblies Circular Connector Plug, Size 20, 4 Position, Cable; Military Specification Itt Cannon
Gender Male / Plug
Connector Type Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Voltage Rating 900 volts
Unlock Full Specs
to access all available technical data