Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3106F22-13S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106F22-13S
MIL Spec Connector - MIL-DTL 5015, I MS3106F22-13S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 22, 5 Position, Cable; Military Specification Amphenol Industrial - 33K2446 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 22, 5 Position, Cable; Military Specification Amphenol Industrial
33K2446
Circular Connector Plug, Size 22, 5 Position, Cable; Military Specification Amphenol Industrial 33K2446
CIRCULAR CONNECTOR PLUG, SIZE 22, 5 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 22, 5 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3106F22-13S 33K2446
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 22, 5 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Blue - 1327G8 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-107-474-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details