ITT Cannon Circular Connector Assemblies MS3106F20-15S

Description
ER 7C 7#12 PIN PLUG
Request a Quote Datasheet
Description
ER 7C 7#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
ER 7C 7#12 PIN PLUG

ER 7C 7#12 PIN PLUG

Buy Now
Circular Connector Assemblies - 1003-MS3106F20-15S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1003-MS3106F20-15S-ND
Circular Connector Assemblies 1003-MS3106F20-15S-ND
MS3106F20-15S

MS3106F20-15S

Buy Now Datasheet
Connectors Mil-Qualified, Circular Body, All - MS3106F20-15S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3106F20-15S
Connectors Mil-Qualified, Circular Body, All MS3106F20-15S
5015 SI STR PLUG 7#12 SKT

5015 SI STR PLUG 7#12 SKT

Buy Now
 - ITT Cannon MS3106F20-15S - PEI-Genesis
Philadelphia, PA, United States
ER 7C 7#12 SKT PLUG

ER 7C 7#12 SKT PLUG

Buy Now
Circular Connector, Plug, 20-15, Cable; Military Specification Itt Cannon - 92B2136 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-15, Cable; Military Specification Itt Cannon
92B2136
Circular Connector, Plug, 20-15, Cable; Military Specification Itt Cannon 92B2136
CIRCULAR CONNECTOR, PLUG, 20-15, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-15, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3106F20-15S 1003-MS3106F20-15S-ND MS3106F20-15S ITT Cannon MS3106F20-15S 92B2136
Product Name Circular Connector Assemblies Connectors Mil-Qualified, Circular Body, All Circular Connector, Plug, 20-15, Cable; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Voltage Rating 500 to 700 volts
Current Rating 23.0 amps
Unlock Full Specs
to access all available technical data

Similar Products