5015 F SOLDER PLUG PIN CONTACT Contacts
CONNECTOR
ER 5C 5#16S PIN PLUG
Straight Plug, Amphenol® MIL-DTL-5015 and MIL-5015 Type Standard Cylindrical Connectors
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order.
Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature.
Class E and F — Cable Clamp included.
MS Class F connectors satisfy all the performance requirements of MIL-DTL-5015. Class E, environmental is also produced, but is no longer listed on the qualified products listing (QPL). These connectors are recommended for conditions where vibration, mois
Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military RoHS Compliant: No
MIL SPEC CIR CONN, PLUG, 16S-8, SOLDER; Military Specification:MIL-DT
| Heilind Electronics, Inc. | Powell Electronics, Inc. | PEI-Genesis | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MS3106F16S-8P | MS3106F16S-8P | Amphenol MS3106F16S-8P | 70009935 | 25K7649 | 76J3727 |
| Product Name | Connectors Mil-Qualified, Circular Body, All | MIL Spec Connector - MIL-DTL 5015, I | CONNECTOR,MILSPEC STRAIGHT PLUG W/CABLECLAMP,CLASS F,5 #16 SOLDER PIN CONTACT | Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial | Mil Spec Cir Conn, Plug, 16S-8, Solder; Military Specification Amphenol Industrial | |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | |
| Gender | Male / Plug | Male / Plug | ||||
| Geometry | Straight | |||||
| Termination | Solder | |||||
| Mounting | Free Hanging |