Heilind Electronics, Inc. Datasheets for Circular Connectors
Circular connectors are multi-pin connectors primarily used for external interfacing.
Circular Connectors: Learn more
| Product Name | Notes |
|---|---|
| 38999 SII FRONT BOX MT. RECPT. 20-35SKT,79#22D | |
| 38999 SII RECEPT D/C SZ 10 NICKEL W/O CHAIN | |
| FRONT BOX MNT RECEPTACLE 38999 | |
| FRONT BOX MOUNT RECEPT, 38999 II | |
| MIL-DTL-38999 Series I connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 I... | |
| MIL-DTL-38999 Series II connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 II... | |
| REAR WALL MNT RECEPT 38999 SI | |
| REAR WALL MNT RECEPTACLE 38999 | |
| REAR WALL MNT RECEPTACLE SERIE | |
| REAR WALL MNT RECETACLE 38999 SI 55 #22D SOCKET | |
| REAR WALL MOUNT RECEPT, 38999 SI | |
| REAR WALL MOUNT RECEPT, 38999 |
| << Prev | Next >> |