ITT Cannon Circular Connector Assemblies MS3106F14S-7P

Description
ER 3C 3#16S PIN PLUG
Request a Quote Datasheet
Description
ER 3C 3#16S PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
ER 3C 3#16S PIN PLUG

ER 3C 3#16S PIN PLUG

Buy Now
 - ITT Cannon MS3106F14S-7P - PEI-Genesis
Philadelphia, PA, United States
ER 3C 3#16S PIN PLUG

ER 3C 3#16S PIN PLUG

Buy Now
Circular Connector Assemblies - 1200-1103-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1200-1103-ND
Circular Connector Assemblies 1200-1103-ND
3 Position Circular Connector Plug, Male Pins Solder Cup

3 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector, Plug, 14S-7, Cable; Military Specification Itt Cannon - 50B1382 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14S-7, Cable; Military Specification Itt Cannon
50B1382
Circular Connector, Plug, 14S-7, Cable; Military Specification Itt Cannon 50B1382
CIRCULAR CONNECTOR, PLUG, 14S-7, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 14S-7, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

Supplier's Site
Connector Circular Straight Plug 03Ct Pin Itt Cannon - 50AJ5467 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Straight Plug 03Ct Pin Itt Cannon
50AJ5467
Connector Circular Straight Plug 03Ct Pin Itt Cannon 50AJ5467
CONNECTOR CIRCULAR STRAIGHT PLUG 03CT PIN

CONNECTOR CIRCULAR STRAIGHT PLUG 03CT PIN

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3106F14S-7P ITT Cannon MS3106F14S-7P 1200-1103-ND 50B1382 50AJ5467
Product Name Circular Connector Assemblies Circular Connector, Plug, 14S-7, Cable; Military Specification Itt Cannon Connector Circular Straight Plug 03Ct Pin Itt Cannon
Gender Male / Plug
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 500 to 700 volts
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 461-1286-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
SMA Male Straight PCB Mount Connector - ET-SMS-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3332-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details