Heilind Electronics, Inc. Datasheets for Circular Connectors
Circular connectors are multi-pin connectors primarily used for external interfacing.
Circular Connectors: Learn more
| Product Name | Notes |
|---|---|
| 38999 SII REAR WALL MT RECPT PIN,3#16 | |
| 38999 SII WALL MIT RECPT NICK 12-22PIN,22#22M | |
| 38999 SII WALL MT REAR RECPT 18-28SKT,26#20,2#16 | |
| 38999 SII WALL MT RECPT SKT,8#16 | |
| Connectors Mil-Qualified, Circular Body, All | |
| MIL-DTL-38999 Series II connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 II... | |
| REAR WALL MNT RECEPT 38999 SII | |
| REAR WALL MOUNT RECEPT , 38999 SII | |
| REAR WALL MOUNT RECEPT 38999 SII | |
| REAR WALL MOUNT RECEPTACLE 38999 SII WITH E-NUT | |
| REAR WALL MOUNT RECEPTACLE 3999 SII WITH E-NUT | |
| REAR WALL MT RECPT 38999 SII W/ E-NUT | |
| REAR WALL RECEPTACLE 38999 SII WITH E-NUT |
| << Prev | Next >> |