Amphenol Industrial Connectors Mil-Qualified, Circular Body, All MS3106F18-8S

Description
ER 8C 7#16 1#12 SKT PLUG
Request a Quote
Description
ER 8C 7#16 1#12 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3106F18-8S - PEI-Genesis
Philadelphia, PA, United States
ER 8C 7#16 1#12 SKT PLUG

ER 8C 7#16 1#12 SKT PLUG

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3106F18-8S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3106F18-8S
Connectors Mil-Qualified, Circular Body, All MS3106F18-8S
5015 F SOLDER PLUG SKT CONTACT

5015 F SOLDER PLUG SKT CONTACT

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106F18-8S
MIL Spec Connector - MIL-DTL 5015, I MS3106F18-8S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 18, 8 Position, Cable; Military Specification Amphenol Industrial - 22M1403 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 18, 8 Position, Cable; Military Specification Amphenol Industrial
22M1403
Circular Connector Plug, Size 18, 8 Position, Cable; Military Specification Amphenol Industrial 22M1403
CIRCULAR CONNECTOR PLUG, SIZE 18, 8 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 18, 8 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Mil Spec Cir Conn, Plug, 18-8, Solder; Military Specification Amphenol Industrial - 76J3760 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Plug, 18-8, Solder; Military Specification Amphenol Industrial
76J3760
Mil Spec Cir Conn, Plug, 18-8, Solder; Military Specification Amphenol Industrial 76J3760
MIL SPEC CIR CONN, PLUG, 18-8, SOLDER; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded

MIL SPEC CIR CONN, PLUG, 18-8, SOLDER; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded

Supplier's Site
Fort Worth, TX, USA
connector,str plug w/cable clamp,class f,size 18,1#12&7#16 solder socket,olive
70010101
connector,str plug w/cable clamp,class f,size 18,1#12&7#16 solder socket,olive 70010101
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order. Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts. MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature. Class E and F — Cable Clamp included.

Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order. Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature.
Class E and F — Cable Clamp included.

Supplier's Site

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3106F18-8S MS3106F18-8S MS3106F18-8S 22M1403 70010101
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 18, 8 Position, Cable; Military Specification Amphenol Industrial connector,str plug w/cable clamp,class f,size 18,1#12&7#16 solder socket,olive
Gender Male / Plug Male / Plug
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector Military Connector
Coupling / Adapter Coupling / Adapter
Coupling Threaded Threaded
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 201T16LS - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
TNC (F) St. Connector for RG58 Cable - ET-TFS-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
XC5(DIN Fine-fit Connectors)   - XC5B-642P-1140 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details