ITT Cannon Circular Connectors - MS3106F20-27P MS3106F20-27P

Description
Manufacturer: Amphenol Industrial Operations Win Source Part Number: 770974-MS3106F20-27P Series: Military, MIL-DTL-5015 Packaging: Bulk Number of Positions: 14 Operating Temperature Range: -55°C ~ 125°C Features: Strain Relief Connector Type: Plug, Male Pins Termination: Solder Cup Fastening Type: Threaded Contact Finish: Silver Ingress Protection: Environment Resistant Orientation: N (Normal) Mounting: Free Hanging (In-Line) Shell Size - Insert: 20-27 Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated Family Name: MS Categories: Connectors, Interconnects Voltage Rating DC: 500VAC, 700VDC Introduction Date: January 27, 2005 ECCN: EAR99 Country of Origin: China, Germany, Mexico Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Amphenol Industrial Operations Win Source Part Number: 770974-MS3106F20-27P Series: Military, MIL-DTL-5015 Packaging: Bulk Number of Positions: 14 Operating Temperature Range: -55°C ~ 125°C Features: Strain Relief Connector Type: Plug, Male Pins Termination: Solder Cup Fastening Type: Threaded Contact Finish: Silver Ingress Protection: Environment Resistant Orientation: N (Normal) Mounting: Free Hanging (In-Line) Shell Size - Insert: 20-27 Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated Family Name: MS Categories: Connectors, Interconnects Voltage Rating DC: 500VAC, 700VDC Introduction Date: January 27, 2005 ECCN: EAR99 Country of Origin: China, Germany, Mexico Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - MS3106F20-27P - 770974-MS3106F20-27P - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - MS3106F20-27P
770974-MS3106F20-27P
Circular Connectors - MS3106F20-27P 770974-MS3106F20-27P
Manufacturer: Amphenol Industrial Operations Win Source Part Number: 770974-MS3106F20-27P Series: Military, MIL-DTL-5015 Packaging: Bulk Number of Positions: 14 Operating Temperature Range: -55°C ~ 125°C Features: Strain Relief Connector Type: Plug, Male Pins Termination: Solder Cup Fastening Type: Threaded Contact Finish: Silver Ingress Protection: Environment Resistant Orientation: N (Normal) Mounting: Free Hanging (In-Line) Shell Size - Insert: 20-27 Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated Family Name: MS Categories: Connectors, Interconnects Voltage Rating DC: 500VAC, 700VDC Introduction Date: January 27, 2005 ECCN: EAR99 Country of Origin: China, Germany, Mexico Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Amphenol Industrial Operations
Win Source Part Number: 770974-MS3106F20-27P
Series: Military, MIL-DTL-5015
Packaging: Bulk
Number of Positions: 14
Operating Temperature Range: -55°C ~ 125°C
Features: Strain Relief
Connector Type: Plug, Male Pins
Termination: Solder Cup
Fastening Type: Threaded
Contact Finish: Silver
Ingress Protection: Environment Resistant
Orientation: N (Normal)
Mounting: Free Hanging (In-Line)
Shell Size - Insert: 20-27
Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated
Family Name: MS
Categories: Connectors, Interconnects
Voltage Rating DC: 500VAC, 700VDC
Introduction Date: January 27, 2005
ECCN: EAR99
Country of Origin: China, Germany, Mexico
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Circular Connector Assemblies - 1200-1117-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1200-1117-ND
Circular Connector Assemblies 1200-1117-ND
14 Position Circular Connector Plug, Male Pins Solder Cup

14 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
 - ITT Cannon MS3106F20-27P - PEI-Genesis
Philadelphia, PA, United States
ER 14C 14#16 PIN PLUG

ER 14C 14#16 PIN PLUG

Buy Now
Circular Connector Plug Size 20, 14 Position, Cable; Military Specification Itt Cannon - 50F2513 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 14 Position, Cable; Military Specification Itt Cannon
50F2513
Circular Connector Plug Size 20, 14 Position, Cable; Military Specification Itt Cannon 50F2513
CIRCULAR CONNECTOR PLUG SIZE 20, 14 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 14 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Plug, Free, 14Way; Military Specification Itt Cannon - 14J4485 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Free, 14Way; Military Specification Itt Cannon
14J4485
Plug, Free, 14Way; Military Specification Itt Cannon 14J4485
PLUG, FREE, 14WAY; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:20-27; Connector RoHS Compliant: No

PLUG, FREE, 14WAY; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:20-27; Connector RoHS Compliant: No

Supplier's Site
Con Circ Strt Plug 14Ct Pin Rohs Compliant Itt Cannon - 13AC0172 - Newark, An Avnet Company
Chicago, IL, United States
Con Circ Strt Plug 14Ct Pin Rohs Compliant Itt Cannon
13AC0172
Con Circ Strt Plug 14Ct Pin Rohs Compliant Itt Cannon 13AC0172
CON CIRC STRT PLUG 14CT PIN ROHS COMPLIANT: NO

CON CIRC STRT PLUG 14CT PIN ROHS COMPLIANT: NO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770974-MS3106F20-27P 1200-1117-ND ITT Cannon MS3106F20-27P 50F2513 13AC0172
Product Name Circular Connectors - MS3106F20-27P Circular Connector Assemblies Circular Connector Plug Size 20, 14 Position, Cable; Military Specification Itt Cannon Con Circ Strt Plug 14Ct Pin Rohs Compliant Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Termination Solder Cup
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Voltage Rating 500 to 700 volts
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340g1 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
2 suppliers
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details