OU5047 -- THROUGH-BEAM SENSOR RECEIVER
ifm electronic gmbh
Through-beam sensor receiver
OU5047
Description
Very long range
Compact housing for use where space is restricted
Clearly visible indication of the switching status
Large operating voltage range
Description
Very long range
Compact housing for use where space is restricted
Clearly visible indication of the switching status
Large operating voltage range
Suppliers
Through-beam sensor receiver
OU5047
Very long range
Compact housing for use where space is restricted
Clearly visible indication of the switching status
Large operating voltage range
- Very long range
- Compact housing for use where space is restricted
- Clearly visible indication of the switching status
- Large operating voltage range
Supplier's Site
Technical Specifications
|
Product Category
|
Linear Position Sensors |
|
Product Number
|
OU5047 |
|
Product Name
|
Through-beam sensor receiver |
|
Sensor Technology
|
Optical Linear Encoder
|
|
Body Shape
|
Rectangular
|
|
Measurement Range
|
236 inch (6000 mm)
|
|
Operating Temperature
|
-13 to 176 F (-25 to 80 C)
|
|
Power Requirements
|
DC Powered
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Ultrasonice Linear Position Sensor/Switch
Body Shape
Rectangular
Measurement Range
11.81 to 157 inch (300 to 4000 mm)
View Details
Operating Temperature
-67 to 302 F (-55 to 150 C)
View Details
2 suppliers
Sensor Technology
Linear Encoder
Linear Encoder Speed
15240 mm/sec (36000 in/min)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Linear Position Sensor/Switch
Measurement Range
0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency
50 kHz
View Details