ifm electronic gmbh Diffuse reflection sensor OU5035

Description
Compact housing for use where space is restricted Intuitive setting of the sensitivity via potentiometer Clearly visible indication of the switching status Large operating voltage range
Description
Compact housing for use where space is restricted Intuitive setting of the sensitivity via potentiometer Clearly visible indication of the switching status Large operating voltage range

Suppliers

Company
Product
Description
Supplier Links
Diffuse reflection sensor - OU5035 - ifm electronic gmbh
Essen, Germany
Diffuse reflection sensor
OU5035
Diffuse reflection sensor OU5035
Compact housing for use where space is restricted Intuitive setting of the sensitivity via potentiometer Clearly visible indication of the switching status Large operating voltage range
  • Compact housing for use where space is restricted
  • Intuitive setting of the sensitivity via potentiometer
  • Clearly visible indication of the switching status
  • Large operating voltage range
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number OU5035
Product Name Diffuse reflection sensor
Sensor Technology Optical Linear Encoder
Body Shape Rectangular
Measurement Range 0.0394 to 7.87 inch (1 to 200 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
LVDT Sensors - 010312840000-M - TE Connectivity
Specs
Operating Temperature -67 to 221 F (-55 to 105 C)
View Details
2 suppliers
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details