Hose-Man, Inc. Datasheets for Industrial Hose

Industrial hose covers the broad spectrum of fluid transfer lines. Hose is usually flexible, often reinforced, and available in a wide range of material compositions to cover various hydraulic and pneumatic industrial applications.
Industrial Hose: Learn more

Product Name Notes
(Meets Flame resistance - U.S. MSHA 2G.) Recommended For: High-pressure hydraulic applications where pressure or temperature requirements exceed SAE 100R2AT Type S and EN 853 2SN or where resistance to...
(Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G") Recommended For: High pressure hydraulic oil lines. Meets or exceeds the requirements of SAE 100R2AT and performance requirements of EN 853 2SN.
(Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G"). Recommended For: Extremely high pressure, high impulse applications such as hydrostatic transmissions. G6K is designed to meet all requirements of SAE 100R15...
(Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G"). Recommended For: Extremely high-pressure hydraulic applications. G5K is designed to meet all requirements of SAE 100R13 specifications and performance requirements of EN...
(Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G"). Recommended For: Extremely high-pressure, high-impulse applications. Exceeds all performance requirements for SAE 100R11 and SAE 100R12 and performance requirements of EN 856...
(Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G"). Recommended For: High pressure hydraulic oil lines. 100R16 requirements and performance requirements of EN 857 2SC. M2T hose has smaller exterior dimensions...
Recommended For: High pressure hydraulic oil lines. Meets SAE 100R17 requirements and performance requirements of EN 857 1SC. M3K hose has smaller exterior dimensions and significantly tighter bend radius than...
Recommended For: High pressure hydraulics. Long life for impulse cycling and flexing. Electric utility, hydraulic systems. Tube: Nylon Reinforcement: Braided synthetic fiber. Cover: Orange, polyurethane non-perforated. Temperature Range: -40F to...
Recommended For: Hydraulic, Pneumatic, FDA compliant, Adhesives, Paint, and Chemical Resistance. Tube: .030 Wall Standard Smooth Bore PTFE. Also T1170 with a conductive tube. Cover: Stainless Steel Braid Temperature Range:...
Recommended For: Medium pressure hydraulic lines. Meets or exceeds the requirements of SAE 100R1 Type AT and performance requirements of EN 853 1SN. Tube: Black, oil-resistant synthetic rubber (Nitrile -...
Recommended For: Medium pressure hydraulics. Flexable in low temperatures. Electric utility, hydraulic systems. Tube: Polyester Reinforcement: Braided synthetic fiber. Cover: Orange, polyurethane non-perforated non-stick. Temperature Range: -65F to +212F (-54C...
Recommended For: Medium pressure hydraulics. Highly flexable, even in cold temperatures. General hydraulics. Tube: Polymeric Reinforcement: Braided synthetic fiber. Cover: Black, non-stick perforated polymeric. Temperature Range: -65F to +200F (-54C...
Recommended For: Petroleum and water-base hydraulic fluids in suction lines or in low pressure retum lines. Meets or exceeds requirements of SAE 100R4. Uses half the bend radius of SAE...
Exceeds all performance requirements for SAE 100R12, EN 856 R12 and EN 856 4SP (-16). Recommended For: Extremely high-pressure, high-impulse applications. Compatible with biodegradable hydraulic fluids like polyolester, polyglycol and...
Meets or exceeds SAE 100R5, SAE J1402 Type AII and DOT FMVSS 106-74 Type AII.. Recommended For: For medium pressure hydraulic petroleum-base oil lines in many applications. Use with C5...